Infineon Technologies AG Transistor Polarity Infineon IRLMS6702TRPBF.

Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV RoHS Compliant: Yes
Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 27AC6951 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
27AC6951
Transistor Polarity Infineon 27AC6951
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV RoHS Compliant: Yes

Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC6951
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QAZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT1215 SOT1215
View Details
10 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R080M1T - AIMCQ120R080M1T - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
IGBT Module - 436280 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details