Infineon Technologies AG Channel Type Infineon IRLML2502TRPBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:1.25W; No. of Pins:3Pins RoHS Compliant: Yes
Description
Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:1.25W; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Infineon - 26AC0678 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Infineon
26AC0678
Channel Type Infineon 26AC0678
Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:1.25W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:1.25W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0678
Product Name Channel Type Infineon
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type E-line
View Details