Infineon Technologies AG 20V 6.5A MOSFET Transistor IRLMS2002TR

Description
MOSFET N-CH 20V 6.5A 6-TSOP Product overview: IRLMS2002TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS2002TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 6.5A 6-TSOP Product overview: IRLMS2002TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS2002TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.5A MOSFET Transistor
278-IRLMS2002TR
20V 6.5A MOSFET Transistor 278-IRLMS2002TR
MOSFET N-CH 20V 6.5A 6-TSOP Product overview: IRLMS2002TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS2002TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.5A 6-TSOP Product overview: IRLMS2002TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS2002TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - IRLMS2002TR - 1188596-IRLMS2002TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLMS2002TR
1188596-IRLMS2002TR
Electronic Surplus - IRLMS2002TR 1188596-IRLMS2002TR
Manufacturer: Infineon Technologies Win Source Part Number: 1188596-IRLMS2002TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: IRLMS2002 Categories: Discrete Semiconductor Products Supplier Device Package: Micro6(SOT23-6) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: SOT-23-6 Power Dissipation (Maximum): 2W Alternative Parts (Cross-Reference): TSM3460CX6 RF; TSM3460CX6; TPC6001(TE85L); TPC6001(TE85L,F); Introduction Date: January 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 6.5A Rds On (Maximum) at Id, Vgs: 30mOhm at 6.5A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 22nC at 5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 1310pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188596-IRLMS2002TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IRLMS2002
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro6(SOT23-6)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: SOT-23-6
Power Dissipation (Maximum): 2W
Alternative Parts (Cross-Reference): TSM3460CX6 RF; TSM3460CX6; TPC6001(TE85L); TPC6001(TE85L,F);
Introduction Date: January 19, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 6.5A
Rds On (Maximum) at Id, Vgs: 30mOhm at 6.5A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 1310pF at 15V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLMS2002TR 1188596-IRLMS2002TR
Product Name 20V 6.5A MOSFET Transistor Electronic Surplus - IRLMS2002TR
Package Type Cut Tape (CT) SOT3; SOT23
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT)
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products