60V N-channel HEXFET Power MOSFET in a D2-Pak (TO-263) package, optimized for logic-level drive at 4.5V gate voltage with a typical on-resistance of 1.9mΩ at 10V gate drive and 2.2mΩ at 4.5V gate drive. The device supports a continuous drain current of 195A limited by the package and 270A limited by silicon at 25°C. It has a junction-to-case thermal resistance of 0.40°C/W and is rated for operation from -55°C to 175°C. The MOSFET features a single pulse avalanche energy rating of 290mJ and meets the AEC-Q200 qualification standard. Lead-free and designed for high-efficiency switching applications such as synchronous rectification and DC motor drives.
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
Applications
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRLS3036 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0024 ohms |