Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3715TRL IRLR3715TRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047611-IRLR3715TRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 54A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1060pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 26A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047611-IRLR3715TRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 54A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1060pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 26A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3715TRL - 1047611-IRLR3715TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3715TRL
1047611-IRLR3715TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3715TRL 1047611-IRLR3715TRL
Manufacturer: Infineon Technologies Win Source Part Number: 1047611-IRLR3715TRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 54A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1060pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 26A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047611-IRLR3715TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 54A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1060pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 54A DPAK MOSFET Transistor
285-IRLR3715TRL
20V 54A DPAK MOSFET Transistor 285-IRLR3715TRL
MOSFET N-CH 20V 54A DPAK Product overview: IRLR3715TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 54A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 54A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLR3715TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 54A DPAK Product overview: IRLR3715TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 54A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 54A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLR3715TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1047611-IRLR3715TRL 285-IRLR3715TRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3715TRL 20V 54A DPAK MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 3800 to 71000 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 2139200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details