Infineon Technologies AG Channel Type Infineon IRLML2402TRPBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; Power Dissipation:540mW; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; Power Dissipation:540mW; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Type Infineon - 26AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Infineon
26AC0677
Channel Type Infineon 26AC0677
Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; Power Dissipation:540mW; No. of Pins:3PinsRoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; Power Dissipation:540mW; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0677
Product Name Channel Type Infineon
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155002P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; SOT-223
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers