Infineon Technologies AG Electronic Surplus - IRLR3802 IRLR3802

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188631-IRLR3802 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188631-IRLR3802 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRLR3802 - 1188631-IRLR3802 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLR3802
1188631-IRLR3802
Electronic Surplus - IRLR3802 1188631-IRLR3802
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188631-IRLR3802 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188631-IRLR3802
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1188631-IRLR3802
Product Name Electronic Surplus - IRLR3802
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC035N10NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0035 ohms
View Details
3 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMP60N160S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1600 ohms
IDSS 23900 milliamps
View Details
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers