The IRLR3714 is an N-channel HEXFET® power MOSFET designed for high-frequency switching applications such as synchronous rectification in DC-DC converters and processor power supplies. It is housed in a D-Pak (TO-252AA) package with a thermal resistance of 3.2 °C/W junction-to-case and 110 °C/W junction-to-ambient when mounted on a PCB. The device has a continuous drain current of 36 A at 25 °C and a maximum power dissipation of 47 W at 25 °C. Its drain-source on-resistance is 20 mΩ at 10 V gate drive and 12.8 mΩ at 4.5 V gate drive. It supports a drain-source voltage of 20 V and gate-source voltage of ±20 V, with a junction and storage temperature range of -55 °C to +175 °C. The part meets AEC-Q200 qualification standards and is designed for industrial use.
Manufacturer: Infineon Technologies
Win Source Part Number: 875258-IRLR3714TRR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 20 V 36A (Tc) 47W (Tc) Surface Mount D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875258-IRLR3714TRR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3714TRR |
| Polarity | N-Channel |