Infineon Technologies AG 20V 2.4A MOSFET Transistor IRLMS6702TR

Description
MOSFET P-CH 20V 2.4A 6-TSOP Product overview: IRLMS6702TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS6702TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 2.4A 6-TSOP Product overview: IRLMS6702TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS6702TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.4A MOSFET Transistor
278-IRLMS6702TR
20V 2.4A MOSFET Transistor 278-IRLMS6702TR
MOSFET P-CH 20V 2.4A 6-TSOP Product overview: IRLMS6702TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS6702TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.4A 6-TSOP Product overview: IRLMS6702TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS6702TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLMS6702TR - 1188600-IRLMS6702TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLMS6702TR
1188600-IRLMS6702TR
FETs - Single - IRLMS6702TR 1188600-IRLMS6702TR
Manufacturer: Infineon Technologies Win Source Part Number: 1188600-IRLMS6702TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro6(SOT23-6) Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: SOT-23-6 Power Dissipation (Maximum): 1.7W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 2.4A Rds On (Maximum) at Id, Vgs: 200mOhm at 1.6A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA Gate Charge (Qg) (Maximum) at Vgs: 8.8nC at 4.5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 210pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188600-IRLMS6702TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro6(SOT23-6)
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: SOT-23-6
Power Dissipation (Maximum): 1.7W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 2.4A
Rds On (Maximum) at Id, Vgs: 200mOhm at 1.6A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.8nC at 4.5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 210pF at 15V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLMS6702TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLMS6702TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLMS6702TR
MOSFET P-CH 20V 2.4A 6-TSOP

MOSFET P-CH 20V 2.4A 6-TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLMS6702TR 1188600-IRLMS6702TR IRLMS6702TR
Product Name 20V 2.4A MOSFET Transistor FETs - Single - IRLMS6702TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; SOT23
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT) Cut Tape (CT)
Polarity P-Channel; P-Channel
Unlock Full Specs
to access all available technical data