Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators VO4158D

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4158D-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4158D-ND
Triac, SCR Output Optoisolators VO4158D-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
5.3kV 300mA Signal Isolator and Optocoupler - 904-VO4158D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3kV 300mA Signal Isolator and Optocoupler
904-VO4158D
5.3kV 300mA Signal Isolator and Optocoupler 904-VO4158D
Triac Output Optocoupler, 5.3kV Isolation, 300mA Output, PDIP Product overview: VO4158D from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158D can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 5.3kV Isolation, 300mA Output, PDIP Product overview: VO4158D from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 93K1144 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
93K1144
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 93K1144
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Forward Current If:2mA; Forward Voltage:1.2V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Forward Current If:2mA; Forward Voltage:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4158D
Triac & SCR Output Optocouplers VO4158D
Triac & SCR Output Optocouplers Zero Crossing Photo Triac 800V 1.6mA

Triac & SCR Output Optocouplers Zero Crossing Photo Triac 800V 1.6mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO4158D-ND 904-VO4158D 93K1144 VO4158D
Product Name Triac, SCR Output Optoisolators 5.3kV 300mA Signal Isolator and Optocoupler Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-SI8234AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details