Vishay VO4258D-X007T Optocoupler
Vishay VO4258D-X007T Optocoupler
Vishay VO4258D-X007T Optocoupler
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Phototriac Optocoupler, 300mA, 5.3kV Isolation, SMD Product overview: VO4258D-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4258D-X007T can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 800V 1.6mA
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2576947 | VO4258D-X007TCT-ND | 904-VO4258D-X007T | VO4258D-X007T | 93K1182 |
| Product Name | Optocouplers | Triac, SCR Output Optoisolators | SMD 300mA 5.3kV Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler, Phototriac, 5300Vrms, Full Reel; Optocoupler Case Style Vishay |
| Approvals | RoHS Compliant | ||||
| Mounting Option | Surface Mount | Surface Mount | Tape and Reel | Surface Mount DIP | |
| Isolation Voltage | 4420 volts | 5300 volts | 5300 volts | 5300 volts |