AUTOMOTIVE, 4A, 6A 3KVRMS DUAL-C
AUTOMOTIVE, 4A, 6A 3KVRMS DUAL-C
AUTOMOTIVE, 4A, 6A 3KVRMS DUAL-C
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 296-UCC21351CQDWKRQ1CT-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "14-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3000 volts |