Vishay Precision Group Triac, SCR Output Optoisolators VO4158M-X007T

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4158M-X007T-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4158M-X007T-ND
Triac, SCR Output Optoisolators VO4158M-X007T-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4158M-X007T
Triac & SCR Output Optocouplers VO4158M-X007T
Triac & SCR Output Optocouplers Zero Crossing Photo Triac 800V 3mA

Triac & SCR Output Optocouplers Zero Crossing Photo Triac 800V 3mA

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Input Current Vishay - 93K1152 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Input Current Vishay
93K1152
Optocoupler, Phototriac, 5300Vrms; Input Current Vishay 93K1152
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6; Operating Temperature Max:100°C; Operating Temperature Min:-55°CRoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6; Operating Temperature Max:100°C; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO4158M-X007T-ND VO4158M-X007T 93K1152
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms; Input Current Vishay
Output Triac
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537285 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details