IC Output Optocoupler Product overview: VO0601-X001T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0601-X001T can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Triac & SCR Output Optocouplers H. Speed Optocplr 10MBd 5kV/us CMR VDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-VO0601-X001T | 751-VO0601-X001TTR-ND | VO0601-X001T |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators | Triac & SCR Output Optocouplers |
| Input | DC | DC | |
| Mounting Option | Tape and Reel | Surface Mount | |
| Output | Open Drain | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Forward Current | 20 milliamps |