Vishay Precision Group SMD 600V 300mA Signal Isolator and Optocoupler VO4256D-X007T

Description
Phototriac Optocoupler, 600V, 300mA Output, SMD Product overview: VO4256D-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4256D-X007T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Phototriac Optocoupler, 600V, 300mA Output, SMD Product overview: VO4256D-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4256D-X007T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600V 300mA Signal Isolator and Optocoupler - 904-VO4256D-X007T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 300mA Signal Isolator and Optocoupler
904-VO4256D-X007T
SMD 600V 300mA Signal Isolator and Optocoupler 904-VO4256D-X007T
Phototriac Optocoupler, 600V, 300mA Output, SMD Product overview: VO4256D-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4256D-X007T can be used for catalog matching and distributor lookup.

Phototriac Optocoupler, 600V, 300mA Output, SMD Product overview: VO4256D-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4256D-X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Triac, SCR Output - VO4256D-X007T - 902769-VO4256D-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - VO4256D-X007T
902769-VO4256D-X007T
Optoisolators - Triac, SCR Output - VO4256D-X007T 902769-VO4256D-X007T
Manufacturer: Vishay Win Source Part Number: 902769-VO4256D-X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO4256 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.8000 Other Part Number: VO4256D-X007TDKR, VO4256D-X007TTR, VO4256D-X007T-ND, VO4256D-X007TCT

Manufacturer: Vishay
Win Source Part Number: 902769-VO4256D-X007T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO4256
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO4256D-X007TDKR, VO4256D-X007TTR, VO4256D-X007T-ND, VO4256D-X007TCT

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO4256D-X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4256D-X007TDKR-ND
Triac, SCR Output Optoisolators VO4256D-X007TDKR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO4256D-X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4256D-X007TCT-ND
Triac, SCR Output Optoisolators VO4256D-X007TCT-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO4256D-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4256D-X007TTR-ND
Triac, SCR Output Optoisolators VO4256D-X007TTR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4256D-X007T
Triac & SCR Output Optocouplers VO4256D-X007T
Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 600V 1.6mA

Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 600V 1.6mA

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms, Full Reel; Optocoupler Case Style Vishay - 93K1164 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms, Full Reel; Optocoupler Case Style Vishay
93K1164
Optocoupler, Phototriac, 5300Vrms, Full Reel; Optocoupler Case Style Vishay 93K1164
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-VO4256D-X007T 902769-VO4256D-X007T VO4256D-X007TDKR-ND VO4256D-X007T 93K1164
Product Name SMD 600V 300mA Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - VO4256D-X007T Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms, Full Reel; Optocoupler Case Style Vishay
Mounting Option Tape and Reel Surface Mount; 6-SMD Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3028ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8231AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details