Vishay Precision Group 1A 5.3kV DIP Signal Isolator and Optocoupler VO2223A

Description
Triac Optocoupler, 1A RMS, 5.3kV Isolation, Zero-Crossing, DIP Product overview: VO2223A from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1A, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO2223A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Optocoupler, 1A RMS, 5.3kV Isolation, Zero-Crossing, DIP Product overview: VO2223A from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1A, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO2223A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 5.3kV DIP Signal Isolator and Optocoupler - 904-VO2223A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 5.3kV DIP Signal Isolator and Optocoupler
904-VO2223A
1A 5.3kV DIP Signal Isolator and Optocoupler 904-VO2223A
Triac Optocoupler, 1A RMS, 5.3kV Isolation, Zero-Crossing, DIP Product overview: VO2223A from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1A, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO2223A can be used for catalog matching and distributor lookup.

Triac Optocoupler, 1A RMS, 5.3kV Isolation, Zero-Crossing, DIP Product overview: VO2223A from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1A, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO2223A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - 751-1490-5-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-1490-5-ND
Triac, SCR Output Optoisolators 751-1490-5-ND
Optoisolator Triac, Power Output 5300Vrms 1 Channel 8-DIP

Optoisolator Triac, Power Output 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO2223A
Triac & SCR Output Optocouplers VO2223A
Triac & SCR Output Optocouplers 1 A, DIP-8 package 10-mA input trig crt

Triac & SCR Output Optocouplers 1 A, DIP-8 package 10-mA input trig crt

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 70R1191 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
70R1191
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 70R1191
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-VO2223A 751-1490-5-ND VO2223A 70R1191
Product Name 1A 5.3kV DIP Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
Mounting Option Rail/Tube Through Hole DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Output Triac, Power
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 7026781 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 448-1ED3491MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details