Vishay Precision Group 5.3kV 50mA Signal Isolator and Optocoupler VO4661

Description
2-CH Optocoupler, DC-IN, 5.3kV Isolation, PDIP, 50mA Output Product overview: VO4661 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 50mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO4661 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-CH Optocoupler, DC-IN, 5.3kV Isolation, PDIP, 50mA Output Product overview: VO4661 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 50mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO4661 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3kV 50mA Signal Isolator and Optocoupler - 902-VO4661 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3kV 50mA Signal Isolator and Optocoupler
902-VO4661
5.3kV 50mA Signal Isolator and Optocoupler 902-VO4661
2-CH Optocoupler, DC-IN, 5.3kV Isolation, PDIP, 50mA Output Product overview: VO4661 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 50mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO4661 can be used for catalog matching and distributor lookup.

2-CH Optocoupler, DC-IN, 5.3kV Isolation, PDIP, 50mA Output Product overview: VO4661 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 50mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO4661 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - VO4661-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO4661-ND
Logic Output Optoisolators VO4661-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO4661
High Speed Optocouplers VO4661
High Speed Optocouplers 10Mbd Open Collector Dual Channel

High Speed Optocouplers 10Mbd Open Collector Dual Channel

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 43K9748 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
43K9748
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 43K9748
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10000; Data Rate Max:10Mbps; Fall Time tf:7nsRoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10000; Data Rate Max:10Mbps; Fall Time tf:7nsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-VO4661 VO4661-ND VO4661 43K9748
Product Name 5.3kV 50mA Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Input DC DC
Mounting Option Rail/Tube Through Hole DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Output Open Drain
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2700054 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details