Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO617A-7X017T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optocoupler, Phototransistor Output, from Vishay features a high isolation voltage of 5.3 kV and is designed for reliable signal transmission between electrically isolated circuits. It operates within a temperature range of -55 °C to +110 °C and has a maximum forward current of 60 mA. The device exhibits a high current transfer ratio (CTR) ranging from 50% to 600%, depending on the specific variant, ensuring effective signal coupling. It is housed in a compact SMD-4 package, making it suitable for space-constrained applications. The optocoupler is compliant with various safety standards, including UL1577 and IEC 60950, making it suitable for use in applications such as AC adapters, switch-mode power supplies, and factory automation. The low coupling capacitance and fast switching times enhance its performance in high-speed applications.

Datasheet Summary
Powered by GS/AI

The Optocoupler, Phototransistor Output, from Vishay features a high isolation voltage of 5.3 kV and is designed for reliable signal transmission between electrically isolated circuits. It operates within a temperature range of -55 °C to +110 °C and has a maximum forward current of 60 mA. The device exhibits a high current transfer ratio (CTR) ranging from 50% to 600%, depending on the specific variant, ensuring effective signal coupling. It is housed in a compact SMD-4 package, making it suitable for space-constrained applications. The optocoupler is compliant with various safety standards, including UL1577 and IEC 60950, making it suitable for use in applications such as AC adapters, switch-mode power supplies, and factory automation. The low coupling capacitance and fast switching times enhance its performance in high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO617A-7X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO617A-7X017TCT-ND
Transistor, Photovoltaic Output Optoisolators VO617A-7X017TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO617A-7X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO617A-7X017TTR-ND
Transistor, Photovoltaic Output Optoisolators VO617A-7X017TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO617A-7X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO617A-7X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO617A-7X017TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO617A-7X017T - 902778-VO617A-7X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO617A-7X017T
902778-VO617A-7X017T
Optoisolators - Transistor, Photovoltaic Output - VO617A-7X017T 902778-VO617A-7X017T
Manufacturer: Vishay Win Source Part Number: 902778-VO617A-7X017T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO617 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: VO617A-7X017TDKR, VO617A-7X017TTR, VO617A-7X017TCT, VO617A-7X017T-ND

Manufacturer: Vishay
Win Source Part Number: 902778-VO617A-7X017T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO617
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO617A-7X017TDKR, VO617A-7X017TTR, VO617A-7X017TCT, VO617A-7X017T-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO617A-7X017T
Transistor Output Optocouplers VO617A-7X017T
Transistor Output Optocouplers H. Relblty 5300 Vrms 80-160% CTR 5mA, VDE

Transistor Output Optocouplers H. Relblty 5300 Vrms 80-160% CTR 5mA, VDE

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay - 63W3446 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay
63W3446
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay 63W3446
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:80%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:80%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay - 62W1330 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay
62W1330
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay 62W1330
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:80%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:80%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO617A-7X017TCT-ND 902778-VO617A-7X017T VO617A-7X017T 63W3446
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VO617A-7X017T Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12F2XUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details