Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, DIP-6 Product overview: VO3063-X016 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3063-X016 can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers Phototriac ZC 1.5kV/us 5mA VDE
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:60mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-VO3063-X016 | VO3063-X016-ND | VO3063-X016 | 62W1296 |
| Product Name | 5300V DIP Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay |
| Mounting Option | Rail/Tube | Through Hole | DIP | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | |
| Output | Triac |