Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Triac Output Optocoupler, 5.3kV Isolation, 300mA Output, PDIP Product overview: VO4256D from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4256D can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 600V 1.6mA
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Forward Current If:1.6mA; Forward Voltage:1.2VRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VO4256D-ND | 904-VO4256D | VO4256D | 93K1162 |
| Product Name | Triac, SCR Output Optoisolators | 5.3kV 300mA Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay |
| Output | Triac |