Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VO221AT

Description
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO221AT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO221AT-ND
Transistor, Photovoltaic Output Optoisolators VO221AT-ND
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO221AT
Transistor Output Optocouplers VO221AT
Transistor Output Optocouplers Dual Ch Phototrnstr CTR>100%

Transistor Output Optocouplers Dual Ch Phototrnstr CTR>100%

Buy Now Datasheet
Soic-8 Cpl Dual Ctr>100% Vishay - 65T3940 - Newark, An Avnet Company
Chicago, IL, United States
Soic-8 Cpl Dual Ctr>100% Vishay
65T3940
Soic-8 Cpl Dual Ctr>100% Vishay 65T3940
SOIC-8 CPL DUAL CTR>100%

SOIC-8 CPL DUAL CTR>100%

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO221AT-ND VO221AT 65T3940
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Soic-8 Cpl Dual Ctr>100% Vishay
Input DC
Output Photodarlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 3340402 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details