Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VO615A-6X007T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO615A-6X007T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-6X007T-ND
Transistor, Photovoltaic Output Optoisolators VO615A-6X007T-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO615A-6X007T - 902772-VO615A-6X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-6X007T
902772-VO615A-6X007T
Optoisolators - Transistor, Photovoltaic Output - VO615A-6X007T 902772-VO615A-6X007T
Manufacturer: Vishay Win Source Part Number: 902772-VO615A-6X007T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO615 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902772-VO615A-6X007T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO615
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-6X007T
Transistor Output Optocouplers VO615A-6X007T
Transistor Output Optocouplers H.Temp Phototrnstr 100-300% CTR

Transistor Output Optocouplers H.Temp Phototrnstr 100-300% CTR

Buy Now Datasheet
Smd-4 Optocpl 100-300% Ctr Vishay - 65T3994 - Newark, An Avnet Company
Chicago, IL, United States
Smd-4 Optocpl 100-300% Ctr Vishay
65T3994
Smd-4 Optocpl 100-300% Ctr Vishay 65T3994
SMD-4 OPTOCPL 100-300% CTR

SMD-4 OPTOCPL 100-300% CTR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO615A-6X007T-ND 902772-VO615A-6X007T VO615A-6X007T 65T3994
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VO615A-6X007T Transistor Output Optocouplers Smd-4 Optocpl 100-300% Ctr Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990604 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8234BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details