Vishay Intertechnology, Inc. 5.3kV DIP Signal Isolator and Optocoupler VO2631

Description
High Speed Logic Optocoupler, 2-CH, 7ns Fall, 5.3kV Isolation, DIP Product overview: VO2631 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2631 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Logic Optocoupler, 2-CH, 7ns Fall, 5.3kV Isolation, DIP Product overview: VO2631 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2631 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3kV DIP Signal Isolator and Optocoupler - 902-VO2631 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3kV DIP Signal Isolator and Optocoupler
902-VO2631
5.3kV DIP Signal Isolator and Optocoupler 902-VO2631
High Speed Logic Optocoupler, 2-CH, 7ns Fall, 5.3kV Isolation, DIP Product overview: VO2631 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2631 can be used for catalog matching and distributor lookup.

High Speed Logic Optocoupler, 2-CH, 7ns Fall, 5.3kV Isolation, DIP Product overview: VO2631 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2631 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - VO2631 - 1279685-VO2631 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - VO2631
1279685-VO2631
Optoisolators - Logic Output - VO2631 1279685-VO2631
Manufacturer: Vishay Win Source Part Number: 1279685-VO2631 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1279685-VO2631
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Optocouplers - 1807241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807241
Optocouplers 1807241
DIP-8 CPLR DUAL 10MBD 5kV/us -e3

DIP-8 CPLR DUAL 10MBD 5kV/us -e3

Supplier's Site
Optocouplers - 1807055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807055
Optocouplers 1807055
DIP-8 CPLR DUAL 10MBD 5kV/us -e3

DIP-8 CPLR DUAL 10MBD 5kV/us -e3

Supplier's Site
Logic Output Optoisolators - 751-1381-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-1381-5-ND
Logic Output Optoisolators 751-1381-5-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 5kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 5kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO2631
High Speed Optocouplers VO2631
High Speed Optocouplers 10Mbd Open Collector Dual Channel

High Speed Optocouplers 10Mbd Open Collector Dual Channel

Buy Now Datasheet
Optocoupler, 10Mbd, 5Kv/us, 8Pin; No. Of Channels Vishay - 99R2136 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbd, 5Kv/us, 8Pin; No. Of Channels Vishay
99R2136
Optocoupler, 10Mbd, 5Kv/us, 8Pin; No. Of Channels Vishay 99R2136
OPTOCOUPLER, 10MBD, 5KV/US, 8PIN; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:10mA; No. of Channels:2; Output Voltage:7V RoHS Compliant: Yes

OPTOCOUPLER, 10MBD, 5KV/US, 8PIN; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:10mA; No. of Channels:2; Output Voltage:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-VO2631 1279685-VO2631 1807241 751-1381-5-ND VO2631 99R2136
Product Name 5.3kV DIP Signal Isolator and Optocoupler Optoisolators - Logic Output - VO2631 Optocouplers Logic Output Optoisolators High Speed Optocouplers Optocoupler, 10Mbd, 5Kv/us, 8Pin; No. Of Channels Vishay
Input DC DC 10mA
Mounting Option Rail/Tube Through hole Through Hole DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Output Cmos Open Drain
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2537311 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details