Vishay Intertechnology, Inc. Logic Output Optoisolators VO4661-X007T

Description
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - VO4661-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO4661-X007TTR-ND
Logic Output Optoisolators VO4661-X007TTR-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - VO4661-X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO4661-X007TCT-ND
Logic Output Optoisolators VO4661-X007TCT-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - VO4661-X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO4661-X007TDKR-ND
Logic Output Optoisolators VO4661-X007TDKR-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-SMD

Buy Now Datasheet
SMD 5.3kV Signal Isolator and Optocoupler - 902-VO4661-X007T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.3kV Signal Isolator and Optocoupler
902-VO4661-X007T
SMD 5.3kV Signal Isolator and Optocoupler 902-VO4661-X007T
2-CH Optocoupler, 5.3kV Isolation, 10Mbps, SMD Product overview: VO4661-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO4661-X007T can be used for catalog matching and distributor lookup.

2-CH Optocoupler, 5.3kV Isolation, 10Mbps, SMD Product overview: VO4661-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO4661-X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - VO4661-X007T - 1279699-VO4661-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - VO4661-X007T
1279699-VO4661-X007T
Optoisolators - Logic Output - VO4661-X007T 1279699-VO4661-X007T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279699-VO4661-X007T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 2 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 2/0 Family Name: VO4661 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): VO4661-X007; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279699-VO4661-X007T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: VO4661
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): VO4661-X007;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO4661-X007T
High Speed Optocouplers VO4661-X007T
High Speed Optocouplers 10Mbd High-Speed Dual CTR>300%

High Speed Optocouplers 10Mbd High-Speed Dual CTR>300%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO4661-X007TTR-ND 902-VO4661-X007T 1279699-VO4661-X007T VO4661-X007T
Product Name Logic Output Optoisolators SMD 5.3kV Signal Isolator and Optocoupler Optoisolators - Logic Output - VO4661-X007T High Speed Optocouplers
Input DC DC DC; DC
Output Open Drain Open Drain
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel Surface Mount
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5080-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details