Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - VO615A-8X017T VO615A-8X017T

Description
Manufacturer: Vishay Win Source Part Number: 1117543-VO615A-8X017 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.43V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 260% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117543-VO615A-8X017 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.43V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 260% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO615A-8X017T - 1117543-VO615A-8X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-8X017T
1117543-VO615A-8X017T
Optoisolators - Transistor, Photovoltaic Output - VO615A-8X017T 1117543-VO615A-8X017T
Manufacturer: Vishay Win Source Part Number: 1117543-VO615A-8X017 T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.43V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 260% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1117543-VO615A-8X017T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.43V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 130% @ 5mA
Maximum DC Current Transfer Ratio: 260% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Optocouplers - 6998458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998458
Optocouplers 6998458
Vishay VO615A-8X017T Optocoupler

Vishay VO615A-8X017T Optocoupler

Supplier's Site
Optocouplers - 6998458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998458P
Optocouplers 6998458P
Vishay VO615A-8X017T Optocoupler

Vishay VO615A-8X017T Optocoupler

Supplier's Site
Optocouplers - 1652528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652528
Optocouplers 1652528
Vishay VO615A-8X017T Optocoupler

Vishay VO615A-8X017T Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - VO615A-8X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-8X017TCT-ND
Transistor, Photovoltaic Output Optoisolators VO615A-8X017TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-8X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-8X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-8X017TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-8X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-8X017TTR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-8X017TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler 4Pin 100-200 % Ctr, Type; No. Of Channels Vishay - 79R6687 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler 4Pin 100-200 % Ctr, Type; No. Of Channels Vishay
79R6687
Optocoupler 4Pin 100-200 % Ctr, Type; No. Of Channels Vishay 79R6687
OPTOCOUPLER 4PIN 100-200 % CTR, TYPE; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER 4PIN 100-200 % CTR, TYPE; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Smd-4 Optocpl 130-260 % Ctr, Vde Vishay - 27AK0253 - Newark, An Avnet Company
Chicago, IL, United States
Smd-4 Optocpl 130-260 % Ctr, Vde Vishay
27AK0253
Smd-4 Optocpl 130-260 % Ctr, Vde Vishay 27AK0253
SMD-4 OPTOCPL 130-260 % CTR, VDE

SMD-4 OPTOCPL 130-260 % CTR, VDE

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-8X017T
Transistor Output Optocouplers VO615A-8X017T
Transistor Output Optocouplers Optocoupler SMD4

Transistor Output Optocouplers Optocoupler SMD4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1117543-VO615A-8X017T 6998458 6998458P VO615A-8X017TCT-ND 79R6687 27AK0253 VO615A-8X017T
Product Name Optoisolators - Transistor, Photovoltaic Output - VO615A-8X017T Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler 4Pin 100-200 % Ctr, Type; No. Of Channels Vishay Smd-4 Optocpl 130-260 % Ctr, Vde Vishay Transistor Output Optocouplers
Input DC; DC DC DC DC
Output Phototransistor; Transistor Phototransistor; Phototransistor Phototransistor
Mounting Option Surface Mount; 4-SMD Surface Mount; Through hole Surface Mount Surface Mount Surface Mount DIP
Forward Current 60 milliamps 60 milliamps
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1ED020I12B2XUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details