Optoisolator Triac, Power Output 5300Vrms 1 Channel 8-SMD
Optoisolator Triac, Power Output 5300Vrms 1 Channel 8-SMD
Optoisolator Triac, Power Output 5300Vrms 1 Channel 8-SMD
Triac Output Optocoupler, 1A, 600V, 5.3kV Isolation, SMD Product overview: VO2223A-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 1A, 600V, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO2223A-X007T can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Power Phototriac 1A
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-8; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:50mA RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-8, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Triac Operating Mode:-; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VO2223A-X007TDKR-ND | 904-VO2223A-X007T | VO2223A-X007T | 63W3420 | 62W1289 |
| Product Name | Triac, SCR Output Optoisolators | SMD 1A 600V 5.3kV Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler, Phototriac O/p, 5.3Kv, Smd-8; Optocoupler Case Style Vishay | Optocoupler, Phototriac O/p, 5.3Kv, Smd-8, Full Reel; Optocoupler Case Style Vishay |
| Output | Triac, Power | ||||
| Package Type | 8-SMD (7 Leads), Gull Wing | ||||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount DIP | Surface Mount DIP |