Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD T/R Product overview: VO3053-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3053-X007T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902758-VO3053-X007T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO3053
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO3053-X007TCT, VO3053-X007TDKR, VO3053-X007TTR, VO3053X007T, VO3053-X007T-ND
Triac & SCR Output Optocouplers Non Zero Crossing Phototriac 600V 5mA
OPTOCOUPLER, TRIAC, 4.42KV, SMDIP-6 ROHS COMPLIANT: YES
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VO3053-X007TTR-ND | 904-VO3053-X007T | 902758-VO3053-X007T | VO3053-X007T | 58AJ2873 | 879-VO3053-X007T |
| Product Name | Triac, SCR Output Optoisolators | SMD Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - VO3053-X007T | Triac & SCR Output Optocouplers | Optocoupler, Triac, 4.42Kv, Smdip-6 Rohs Compliant Vishay | Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD T/R |
| Output | Triac | Triac | ||||
| Package Type | 6-SMD, Gull Wing | Tape & Reel (TR) | ||||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount; 6-SMD | Surface Mount; 6-SMD, Gull Wing | ||
| Isolation Voltage | 5300 volts | 5300 volts |