Vishay Precision Group Logic Output Optoisolators VO2630-X009T

Description
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - VO2630-X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO2630-X009TCT-ND
Logic Output Optoisolators VO2630-X009TCT-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - VO2630-X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
VO2630-X009TTR-ND
Logic Output Optoisolators VO2630-X009TTR-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD

Buy Now Datasheet
Signal Isolator and Optocoupler - 902-VO2630-X009T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-VO2630-X009T
Signal Isolator and Optocoupler 902-VO2630-X009T
Optoelectronic Device Product overview: VO2630-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2630-X009T can be used for catalog matching and distributor lookup.

Optoelectronic Device Product overview: VO2630-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2630-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Logic Gate O/p, 5.3Kv, Smd-8, Full Reel; No. Of Channels Vishay - 62W1290 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 5.3Kv, Smd-8, Full Reel; No. Of Channels Vishay
62W1290
Optocoupler, Logic Gate O/p, 5.3Kv, Smd-8, Full Reel; No. Of Channels Vishay 62W1290
OPTOCOUPLER, LOGIC GATE O/P, 5.3KV, SMD-8, FULL REEL; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 5.3KV, SMD-8, FULL REEL; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Logic Gate O/p, 5.3Kv, Smd-8; No. Of Channels Vishay - 63W3421 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 5.3Kv, Smd-8; No. Of Channels Vishay
63W3421
Optocoupler, Logic Gate O/p, 5.3Kv, Smd-8; No. Of Channels Vishay 63W3421
OPTOCOUPLER, LOGIC GATE O/P, 5.3KV, SMD-8; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Output Voltage:7V RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 5.3KV, SMD-8; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Output Voltage:7V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO2630-X009T
High Speed Optocouplers VO2630-X009T
High Speed Optocouplers Optocoupler SMD-8

High Speed Optocouplers Optocoupler SMD-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO2630-X009TCT-ND 902-VO2630-X009T 62W1290 VO2630-X009T
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler Optocoupler, Logic Gate O/p, 5.3Kv, Smd-8, Full Reel; No. Of Channels Vishay High Speed Optocouplers
Input DC DC 15mA
Output Open Drain
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel Surface Mount DIP
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-2DIB1411FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 336-4675-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details