Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VO615A-2X006 VO615A-2X006

Description
Manufacturer: Vishay Win Source Part Number: 1117538-VO615A-2X006 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.43V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117538-VO615A-2X006 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.43V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO615A-2X006 - 1117538-VO615A-2X006 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-2X006
1117538-VO615A-2X006
Optoisolators - Transistor, Photovoltaic Output - VO615A-2X006 1117538-VO615A-2X006
Manufacturer: Vishay Win Source Part Number: 1117538-VO615A-2X006 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.43V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117538-VO615A-2X006
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.43V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-2X006-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-2X006-ND
Transistor, Photovoltaic Output Optoisolators VO615A-2X006-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Dip-4 Optocpl 63-125% Ctr Vishay - 65T3973 - Newark, An Avnet Company
Chicago, IL, United States
Dip-4 Optocpl 63-125% Ctr Vishay
65T3973
Dip-4 Optocpl 63-125% Ctr Vishay 65T3973
DIP-4 OPTOCPL 63-125% CTR

DIP-4 OPTOCPL 63-125% CTR

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-2X006
Transistor Output Optocouplers VO615A-2X006
Transistor Output Optocouplers H.Temp Phototrnstr 63-125% CTR

Transistor Output Optocouplers H.Temp Phototrnstr 63-125% CTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1117538-VO615A-2X006 VO615A-2X006-ND 65T3973 VO615A-2X006
Product Name Optoisolators - Transistor, Photovoltaic Output - VO615A-2X006 Transistor, Photovoltaic Output Optoisolators Dip-4 Optocpl 63-125% Ctr Vishay Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option 4-DIP Through Hole
Forward Current 60 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1907-5-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537310 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details