Vishay Precision Group Triac, SCR Output Optoisolators VO4258H-X006

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4258H-X006-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4258H-X006-ND
Triac, SCR Output Optoisolators VO4258H-X006-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 93K1184 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
93K1184
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 93K1184
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4258H-X006
Triac & SCR Output Optocouplers VO4258H-X006
Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 800V 2mA

Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 800V 2mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO4258H-X006-ND 93K1184 VO4258H-X006
Product Name Triac, SCR Output Optoisolators Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details