Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO610A-3X001

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VO610A-3X001-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO610A-3X001-ND
Transistor, Photovoltaic Output Optoisolators 751-VO610A-3X001-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 100 %, 60 Ma, Dip, 4 Rohs Compliant Vishay - 53W2028 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 100 %, 60 Ma, Dip, 4 Rohs Compliant Vishay
53W2028
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 100 %, 60 Ma, Dip, 4 Rohs Compliant Vishay 53W2028
Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 100 %, 60 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 100 %, 60 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay - 65T3953 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay
65T3953
Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay 65T3953
OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO610A-3X001
Transistor Output Optocouplers VO610A-3X001
Transistor Output Optocouplers RECOMMENDED ALT 782-SFH610A-3X001

Transistor Output Optocouplers RECOMMENDED ALT 782-SFH610A-3X001

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-VO610A-3X001-ND 53W2028 65T3953 VO610A-3X001
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 100 %, 60 Ma, Dip, 4 Rohs Compliant Vishay Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1904-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3122MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details