Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators VO4158H

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4158H-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4158H-ND
Triac, SCR Output Optoisolators VO4158H-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
5300V DIP Signal Isolator and Optocoupler - 904-VO4158H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5300V DIP Signal Isolator and Optocoupler
904-VO4158H
5300V DIP Signal Isolator and Optocoupler 904-VO4158H
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, ROHS COMPLIANT, DIP-6 Product overview: VO4158H from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158H can be used for catalog matching and distributor lookup.

Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, ROHS COMPLIANT, DIP-6 Product overview: VO4158H from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Phototriac, 5300Vrms; Forward Current If Vishay - 93K1147 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Forward Current If Vishay
93K1147
Optocoupler, Phototriac, 5300Vrms; Forward Current If Vishay 93K1147
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Forward Current If:2mA; Forward Voltage:1.2V; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6 RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Forward Current If:2mA; Forward Voltage:1.2V; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO4158H-ND 904-VO4158H 93K1147
Product Name Triac, SCR Output Optoisolators 5300V DIP Signal Isolator and Optocoupler Optocoupler, Phototriac, 5300Vrms; Forward Current If Vishay
Output Triac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2766030 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220CD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details