Vishay Precision Group Isolators - Gate Drivers VO3150A

Description
500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - VO3150A-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
VO3150A-ND
Isolators - Gate Drivers VO3150A-ND
500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
VO3150A
Logic Output Optocouplers VO3150A
Logic Output Optocouplers 0.5A Current Out IGBT/MOSFET Drvr

Logic Output Optocouplers 0.5A Current Out IGBT/MOSFET Drvr

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 14R9222 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
14R9222
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 14R9222
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:25mA; Input Current:16mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:25mA; Input Current:16mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO3150A-ND VO3150A 14R9222
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Rise Time 0.1000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-4686-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details