Vishay Precision Group Logic Output Optoisolators VO2631-X006

Description
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 751-VO2631-X006-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-VO2631-X006-ND
Logic Output Optoisolators 751-VO2631-X006-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 5kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 5kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
5.3kV Signal Isolator and Optocoupler
902-VO2631-X006
5.3kV Signal Isolator and Optocoupler 902-VO2631-X006
2-Ch Optocoupler, 5.3kV Isolation, 10Mbps, PDIP Product overview: VO2631-X006 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2631-X006 can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 5.3kV Isolation, 10Mbps, PDIP Product overview: VO2631-X006 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2631-X006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VO2631-X006
High Speed Optocouplers VO2631-X006
High Speed Optocouplers 10Mbd High-Speed Dual CTR>300%

High Speed Optocouplers 10Mbd High-Speed Dual CTR>300%

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 43K9746 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
43K9746
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 43K9746
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Common Mode Ratio:5000; Data Rate Max:10Mbps; Fall Time tf:7ns; Rise Time:23ns RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Common Mode Ratio:5000; Data Rate Max:10Mbps; Fall Time tf:7ns; Rise Time:23ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-VO2631-X006-ND 902-VO2631-X006 VO2631-X006 43K9746
Product Name Logic Output Optoisolators 5.3kV Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Input DC DC
Output Open Drain
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Rail/Tube DIP
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537292 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1ED3122MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details