Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VO615C-4X016

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO615C-4X016-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615C-4X016-ND
Transistor, Photovoltaic Output Optoisolators VO615C-4X016-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO615C-4X016 - 902775-VO615C-4X016 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615C-4X016
902775-VO615C-4X016
Optoisolators - Transistor, Photovoltaic Output - VO615C-4X016 902775-VO615C-4X016
Manufacturer: Vishay Win Source Part Number: 902775-VO615C-4X016 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP Package: 4-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: VO615 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902775-VO615C-4X016
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Package: 4-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: VO615
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number VO615C-4X016-ND 902775-VO615C-4X016
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VO615C-4X016
Input DC
Output Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI30J12CPXUMA1TR-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width), 19 Leads"
Mounting Option Surface Mount
Rise Time 0.0230 µs
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details