Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO615A-1X001

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VO615A-1X001-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VO615A-1X001-ND
Transistor, Photovoltaic Output Optoisolators 751-VO615A-1X001-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocouplers - 7733687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7733687
Optocouplers 7733687
Optocoupler Trans 40-80% 10mA 110C DIP4

Optocoupler Trans 40-80% 10mA 110C DIP4

Supplier's Site
Optocouplers - 1708251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1708251
Optocouplers 1708251
Optocoupler Trans 40-80% 10mA 110C DIP4

Optocoupler Trans 40-80% 10mA 110C DIP4

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - VO615A-1X001 - 1117536-VO615A-1X001 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-1X001
1117536-VO615A-1X001
Optoisolators - Transistor, Photovoltaic Output - VO615A-1X001 1117536-VO615A-1X001
Manufacturer: Vishay Win Source Part Number: 1117536-VO615A-1X001 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.43V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1117536-VO615A-1X001
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.43V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 80% @ 10mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 40 %, 60 Ma, Dip, 4 Rohs Compliant Vishay - 53W2029 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 40 %, 60 Ma, Dip, 4 Rohs Compliant Vishay
53W2029
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 40 %, 60 Ma, Dip, 4 Rohs Compliant Vishay 53W2029
Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 40 %, 60 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 40 %, 60 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-VO615A-1X001-ND 7733687 1117536-VO615A-1X001 53W2029
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optoisolators - Transistor, Photovoltaic Output - VO615A-1X001 Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 40 %, 60 Ma, Dip, 4 Rohs Compliant Vishay
Input DC DC DC; DC
Output Phototransistor Phototransistor; Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole 4-DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4990660 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 863-SI8234BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details