Manufacturer: Vishay
Win Source Part Number: 1279681-VO2611
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 15kV/µs CMTI 8-DIP
1-CH DC Optocoupler, 5.3kV Isolation, 50mA Output, DIP Product overview: VO2611 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 50mA, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2611 can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10000; Data Rate Max:10Mbps; Fall Time tf:7nsRoHS Compliant: Yes
High Speed Optocouplers 10Mbd Open Collector Single Channel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1279681-VO2611 | 751-1380-5-ND | 902-VO2611 | 43K9739 | VO2611 |
| Product Name | Optoisolators - Logic Output - VO2611 | Logic Output Optoisolators | 5.3kV 50mA DIP Signal Isolator and Optocoupler | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | High Speed Optocouplers |
| Input | DC | DC | |||
| Output | Open Drain | ||||
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Rail/Tube | DIP | ||
| Forward Current | 20 milliamps |