Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators VO4156M-X006

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4156M-X006-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4156M-X006-ND
Triac, SCR Output Optoisolators VO4156M-X006-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Input Current Vishay - 93K1133 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Input Current Vishay
93K1133
Optocoupler, Phototriac, 5300Vrms; Input Current Vishay 93K1133
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6; Operating Temperature Max:100°C; Operating Temperature Min:-55°CRoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Input Current:10mA; Input Current Max:10mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:6; Operating Temperature Max:100°C; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4156M-X006
Triac & SCR Output Optocouplers VO4156M-X006
Triac & SCR Output Optocouplers Zero Crossing Photo Triac 600V 3mA

Triac & SCR Output Optocouplers Zero Crossing Photo Triac 600V 3mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO4156M-X006-ND 93K1133 VO4156M-X006
Product Name Triac, SCR Output Optoisolators Optocoupler, Phototriac, 5300Vrms; Input Current Vishay Triac & SCR Output Optocouplers
Output Triac
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistor Hermetic Optocouplers - OLH1047 / OLH1048 / OLH1049 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
Isolation Voltage 3000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3143MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details