Vishay Precision Group Isolators - Gate Drivers VO3120

Description
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - VO3120-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
VO3120-ND
Isolators - Gate Drivers VO3120-ND
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
VO3120
Logic Output Optocouplers VO3120
Logic Output Optocouplers 2.5A Current Out IGBT/MOSFET Drvr

Logic Output Optocouplers 2.5A Current Out IGBT/MOSFET Drvr

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 14R9220 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
14R9220
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 14R9220
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:25mA; Input Current:16mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:25mA; Input Current:16mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO3120-ND VO3120 14R9220
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Rise Time 0.1000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details