Manufacturer: Vishay
Win Source Part Number: 902760-VO3062-X007T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO3062
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO3062-X007TDKR, VO3062-X007TCT, VO3062-X007TTR, VO3062-X007T-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN Product overview: VO3062-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3062-X007T can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Zero Crossing Photo Triac 600V 10mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902760-VO3062-X007T | VO3062-X007TTR-ND | 904-VO3062-X007T | VO3062-X007T |
| Product Name | Optoisolators - Triac, SCR Output - VO3062-X007T | Triac, SCR Output Optoisolators | SMD 5300V Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers |
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | Tape and Reel |