Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO615A-4X019T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO615A-4X019TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-4X019TCT-ND
Transistor, Photovoltaic Output Optoisolators VO615A-4X019TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-4X019TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-4X019TTR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-4X019TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-4X019TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-4X019TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-4X019TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocouplers - 6998445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998445
Optocouplers 6998445
Vishay VO615A-4X019T Optocoupler

Vishay VO615A-4X019T Optocoupler

Supplier's Site
Optocouplers - 6998445P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998445P
Optocouplers 6998445P
Vishay VO615A-4X019T Optocoupler

Vishay VO615A-4X019T Optocoupler

Supplier's Site
Optocouplers - 1652525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652525
Optocouplers 1652525
Vishay VO615A-4X019T Optocoupler

Vishay VO615A-4X019T Optocoupler

Supplier's Site
Optocoupler, 1-Ch, Smd Dip; No. Of Channels Vishay - 99R2150 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 1-Ch, Smd Dip; No. Of Channels Vishay
99R2150
Optocoupler, 1-Ch, Smd Dip; No. Of Channels Vishay 99R2150
OPTOCOUPLER, 1-CH, SMD DIP; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, 1-CH, SMD DIP; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-4X019T
Transistor Output Optocouplers VO615A-4X019T
Transistor Output Optocouplers Optocoupler SMD4

Transistor Output Optocouplers Optocoupler SMD4

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO615A-4X019TCT-ND 6998445 6998445P 99R2150 VO615A-4X019T
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Optocoupler, 1-Ch, Smd Dip; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor Phototransistor; Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface mount PDIP Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1720496 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8230BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details