OPTOISOLATOR 5KV 1CH TRANS 4-SMD
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:13%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out CTR 40-80%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VO610A-1X019TDKR-ND | 65T3950 | VO610A-1X019T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor, 5Kv; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts |