Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators VO4258H

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VO4258H-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4258H-ND
Triac, SCR Output Optoisolators VO4258H-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
5300V DIP Signal Isolator and Optocoupler - 904-VO4258H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5300V DIP Signal Isolator and Optocoupler
904-VO4258H
5300V DIP Signal Isolator and Optocoupler 904-VO4258H
Triac Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: VO4258H from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4258H can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: VO4258H from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4258H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4258H
Triac & SCR Output Optocouplers VO4258H
Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 800V 2mA

Triac & SCR Output Optocouplers Non Zero Cross Photo Triac 800V 2mA

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 93K1183 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
93K1183
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 93K1183
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Forward Current If:2mA; Forward Voltage:1.2V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Forward Current If:2mA; Forward Voltage:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VO4258H-ND 904-VO4258H VO4258H 93K1183
Product Name Triac, SCR Output Optoisolators 5300V DIP Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
Isolators - Gate Drivers - 448-1ED020I12BTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-1916-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details