Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO615A-4

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO615A-4-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-4-ND
Transistor, Photovoltaic Output Optoisolators VO615A-4-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO615A-4 - 1117540-VO615A-4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-4
1117540-VO615A-4
Optoisolators - Transistor, Photovoltaic Output - VO615A-4 1117540-VO615A-4
Manufacturer: Vishay Win Source Part Number: 1117540-VO615A-4 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.43V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 160% @ 10mA Maximum DC Current Transfer Ratio: 320% @ 10mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117540-VO615A-4
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.43V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 160% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 160 %, 60 Ma, Dip, 4 Rohs Compliant Vishay - 99R2149 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 160 %, 60 Ma, Dip, 4 Rohs Compliant Vishay
99R2149
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 160 %, 60 Ma, Dip, 4 Rohs Compliant Vishay 99R2149
Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 160 %, 60 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 160 %, 60 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VO615A-4-ND 1117540-VO615A-4 99R2149
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VO615A-4 Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 160 %, 60 Ma, Dip, 4 Rohs Compliant Vishay
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 4-DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12F2XUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details