Manufacturer: Vishay
Win Source Part Number: 1117542-VO615A-7X007
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.43V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 80% @ 5mA
Maximum DC Current Transfer Ratio: 160% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Optocplr 80-160% CTR 5mA SMD-4
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1117542-VO615A-7X007T | VO615A-7X007TCT-ND | VO615A-7X007T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VO615A-7X007T | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Input | DC; DC | DC | |
| Output | Phototransistor; Transistor | Phototransistor | |
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | |
| Forward Current | 60 milliamps | ||
| Isolation Voltage | 5000 volts | 5000 volts |