Optocoupler, 1-CH, 5.3kV Isolation, 10Mbps, Logic-Out, SMD Product overview: VO2611-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO2611-X007T can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 15kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 15kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 15kV/µs CMTI 8-SMD
Vishay VO2611-X007T Optocoupler
Vishay VO2611-X007T Optocoupler
Vishay VO2611-X007T Optocoupler
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:SMD; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10000; Data Rate Max:10Mbps; Fall Time tf:7nsRoHS Compliant: Yes
High Speed Optocouplers 10Mbd High-Speed Single CTR>300%
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-VO2611-X007T | VO2611-X007TCT-ND | 7103985 | 7103985P | 43K9741 | VO2611-X007T |
| Product Name | SMD 5.3kV Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | High Speed Optocouplers |
| Input | DC | DC | DC | DC | ||
| Mounting Option | Tape and Reel | Surface Mount | Surface mount | PDIP | SMD | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | |||
| Output | Open Drain | |||||
| Package Type | 8-SMD, Gull Wing |