Vishay Precision Group SMD 800V 300mA 5.3kV Signal Isolator and Optocoupler VO4158H-X007T

Description
Phototriac Optocoupler, 800V, 300mA, 5.3kV Isolation, SMD Product overview: VO4158H-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158H-X007T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Phototriac Optocoupler, 800V, 300mA, 5.3kV Isolation, SMD Product overview: VO4158H-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158H-X007T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 800V 300mA 5.3kV Signal Isolator and Optocoupler
904-VO4158H-X007T
SMD 800V 300mA 5.3kV Signal Isolator and Optocoupler 904-VO4158H-X007T
Phototriac Optocoupler, 800V, 300mA, 5.3kV Isolation, SMD Product overview: VO4158H-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158H-X007T can be used for catalog matching and distributor lookup.

Phototriac Optocoupler, 800V, 300mA, 5.3kV Isolation, SMD Product overview: VO4158H-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158H-X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - VO4158H-X007T-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO4158H-X007T-ND
Triac, SCR Output Optoisolators VO4158H-X007T-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4158H-X007T
Triac & SCR Output Optocouplers VO4158H-X007T
Triac & SCR Output Optocouplers Zero Crossing Photo Triac 800V 2mA

Triac & SCR Output Optocouplers Zero Crossing Photo Triac 800V 2mA

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; No. Of Pins Vishay - 93K1149 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; No. Of Pins Vishay
93K1149
Optocoupler, Phototriac, 5300Vrms; No. Of Pins Vishay 93K1149
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Input Current:10mA; Input Current Max:10mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Input Current:10mA; Input Current Max:10mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-VO4158H-X007T VO4158H-X007T-ND VO4158H-X007T 93K1149
Product Name SMD 800V 300mA 5.3kV Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms; No. Of Pins Vishay
Mounting Option Tape and Reel Surface Mount
Isolation Voltage 5300 volts 5300 volts 5300 volts
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Photovoltaic Isolators - PVI5033RS - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Surface Mount; SMT8
View Details
2 suppliers
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Solid State Relays - 2700047 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details