High Speed Optocoupler, 10MBd, 4kV Isolation, SOIC-8 Product overview: VO0631T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-VO0631T can be used for catalog matching and distributor lookup.
SOIC-8 CPL DUAL 10MBd 5kV/us CMR -e3
SOIC-8 CPL DUAL 10MBd 5kV/us CMR -e3
SOIC-8 CPL DUAL 10MBd 5kV/us CMR -e3
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 5kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 5kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 5kV/µs CMTI 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 1117510-VO0631T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 10MBd
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 4000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 23ns, 7ns
Channel Output Current: 50mA
Continuous forward current- Max: 15mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
High Speed Optocouplers Dual 10Mbd Hi-Speed Open Drain Out
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-VO0631T | 2576935P | VO0631TDKR-ND | 1117510-VO0631T | VO0631T |
| Product Name | 4kV SOIC Signal Isolator and Optocoupler | Optocouplers | Logic Output Optoisolators | Optoisolators - Logic Output - VO0631T | High Speed Optocouplers |
| Input | DC | DC | DC; DC | ||
| Mounting Option | Tape and Reel | SOIC | Surface Mount | Surface Mount; 8-SOIC | |
| Isolation Voltage | 4000 volts | 4000 volts | 4000 volts | ||
| Approvals | RoHS Compliant | ||||
| Output | Open Drain | Open Drain |