Vishay Intertechnology, Inc. Optoisolators - Triac, SCR Output - VO3063-X007T VO3063-X007T

Description
Manufacturer: Vishay Win Source Part Number: 902763-VO3063-X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO3063 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.8000 Other Part Number: VO3063-X007TDKR, VO3063-X007T-ND, VO3063-X007TCT, VO3063-X007TTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902763-VO3063-X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO3063 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.8000 Other Part Number: VO3063-X007TDKR, VO3063-X007T-ND, VO3063-X007TCT, VO3063-X007TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - VO3063-X007T - 902763-VO3063-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - VO3063-X007T
902763-VO3063-X007T
Optoisolators - Triac, SCR Output - VO3063-X007T 902763-VO3063-X007T
Manufacturer: Vishay Win Source Part Number: 902763-VO3063-X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO3063 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.8000 Other Part Number: VO3063-X007TDKR, VO3063-X007T-ND, VO3063-X007TCT, VO3063-X007TTR

Manufacturer: Vishay
Win Source Part Number: 902763-VO3063-X007T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO3063
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO3063-X007TDKR, VO3063-X007T-ND, VO3063-X007TCT, VO3063-X007TTR

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO3063-X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3063-X007TDKR-ND
Triac, SCR Output Optoisolators VO3063-X007TDKR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO3063-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3063-X007TTR-ND
Triac, SCR Output Optoisolators VO3063-X007TTR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO3063-X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VO3063-X007TCT-ND
Triac, SCR Output Optoisolators VO3063-X007TCT-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Singapore, Singapore
SMD 5300V Signal Isolator and Optocoupler
904-VO3063-X007T
SMD 5300V Signal Isolator and Optocoupler 904-VO3063-X007T
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN Product overview: VO3063-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3063-X007T can be used for catalog matching and distributor lookup.

Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN Product overview: VO3063-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO3063-X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Triac, 4.42Kv, Smdip-6 Rohs Compliant Vishay - 58AJ2874 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.42Kv, Smdip-6 Rohs Compliant Vishay
58AJ2874
Optocoupler, Triac, 4.42Kv, Smdip-6 Rohs Compliant Vishay 58AJ2874
OPTOCOUPLER, TRIAC, 4.42KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 4.42KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO3063-X007T
Triac & SCR Output Optocouplers VO3063-X007T
Triac & SCR Output Optocouplers Zero Crossing Photo Triac 600V 5mA

Triac & SCR Output Optocouplers Zero Crossing Photo Triac 600V 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902763-VO3063-X007T VO3063-X007TDKR-ND 904-VO3063-X007T 58AJ2874 VO3063-X007T
Product Name Optoisolators - Triac, SCR Output - VO3063-X007T Triac, SCR Output Optoisolators SMD 5300V Signal Isolator and Optocoupler Optocoupler, Triac, 4.42Kv, Smdip-6 Rohs Compliant Vishay Triac & SCR Output Optocouplers
Mounting Option Surface Mount; 6-SMD Surface Mount Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 8002751 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details