Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VO615A-4X007T VO615A-4X007T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 808552-VO615A-4X007T Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 3μs, 4.7μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 160% at 10mA Turn On / Turn Off Time (Typ): 6μs, 5μs Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 808552-VO615A-4X007T Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 3μs, 4.7μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 160% at 10mA Turn On / Turn Off Time (Typ): 6μs, 5μs Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO615A-4X007T - 808552-VO615A-4X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-4X007T
808552-VO615A-4X007T
Optoisolators - Transistor, Photovoltaic Output - VO615A-4X007T 808552-VO615A-4X007T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 808552-VO615A-4X007T Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 3μs, 4.7μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 160% at 10mA Turn On / Turn Off Time (Typ): 6μs, 5μs Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 808552-VO615A-4X007T
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.43V
Rise / Fall Time (Typ): 3μs, 4.7μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 160% at 10mA
Turn On / Turn Off Time (Typ): 6μs, 5μs
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Maximum): 320% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Transistor, Photovoltaic Output Optoisolators - VO615A-4X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-4X007TCT-ND
Transistor, Photovoltaic Output Optoisolators VO615A-4X007TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-4X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-4X007TTR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-4X007TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO615A-4X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO615A-4X007TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO615A-4X007TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VO615A-4X007T
Transistor Output Optocouplers VO615A-4X007T
Transistor Output Optocouplers H.Temp Phototrnstr 160-320% CTR

Transistor Output Optocouplers H.Temp Phototrnstr 160-320% CTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 808552-VO615A-4X007T VO615A-4X007TCT-ND VO615A-4X007T
Product Name Optoisolators - Transistor, Photovoltaic Output - VO615A-4X007T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI10I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Isolators - Gate Drivers - 336-4350-2-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details